DS18B20 alternative parts: DS1821

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS DS18B20 . 12bit,0.5C 1 Wire Digital Thermometer with Programmable Resolution in TO-92-3 Package
SENSOR DIGITAL -55C-125C TO92-3
Factory Lead Time:
7 Weeks
-
Mount:
PCB, Through Hole
PCB, Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 Long Body
Number of Pins:
3
3
Weight:
453.59237mg
-
Test Conditions:
-10°C ~ 85°C (-55°C ~ 125°C)
0°C ~ 85°C
Operating Temperature:
-55°C~125°C
-55°C ~ 125°C
Packaging:
Bulk
Bulk
Published:
2000
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
Termination:
SMD/SMT
Through Hole
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
3V~5.5V
2.7V ~ 5.5V
Base Part Number:
DS18B20
-
Output Type:
1-Wire®
1-Wire®
Interface:
Serial
Serial
Operating Supply Current:
1.5mA
1 mA
Nominal Supply Current:
1mA
500 µA
Output Current:
4mA
4 mA
Number of Bits:
12
8
Resolution:
12 b
8 b
Sensor Type:
Digital, Local
Digital, Local
Max Supply Voltage (DC):
5.5V
5.5 V
Min Supply Voltage (DC):
3V
2.7 V
Housing:
PLASTIC
-
Accuracy - Highest (Lowest):
±0.5°C (±2°C)
±1°C
Sensing Temperature - Local:
-55°C~125°C
-55°C ~ 125°C
Accuracy-Max:
0.5 Cel
-
Features:
Output Switch, Programmable Limit, Programmable Resolution
One-Shot, Output Switch, Programmable Limit, Standby Mode
Height:
4.95mm
9.14 mm
Length:
4.95mm
4.83 mm
Width:
3.94mm
3.3 mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
Contains Lead
Supplier Device Package:
-
TO-92-3
Package:
-
Bulk
Base Product Number:
-
DS1821
Mfr:
-
Analog Devices Inc./Maxim Integrated
Product Status:
-
Obsolete
RoHS:
-
Compliant
Series:
-
-
Temperature Coefficient:
-
100.0000 ppm/°C
Resistance:
-
1.8 kOhm
Max Operating Temperature:
-
125 °C
Min Operating Temperature:
-
-55 °C
Power Rating:
-
0.25 W
Resistor Type:
-
High Reliability, MIL-PRF-39017
Max Supply Voltage:
-
5.5 V
Min Supply Voltage:
-
2.7 V
Resistance Tolerance:
-
2
Sensing Temperature - Remote:
-
-
Product Length:
-
7.62
DS18B20

DS18B20

(In Stock: 81)

Maxim Integrated